web counter

Maxim Integrated MAX5498EVKIT+KIT EVAL FOR MAX5498

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AudioAudio

ECAD Model:

Description

The MAX5498EVKIT+ Evaluation Board for the MAX5498 Digital Potentiometer for Audio, Audio Volume Control is a versatile and easy-to-use platform for evaluating the MAX5498 digital potentiometer. This evaluation board features a wide range of features, including a 3-channel audio volume control, a 3-channel audio mute control, and a 3-channel audio balance control. The board also includes a USB-to-I2C interface for easy programming and control. The board is designed to be used with Maxim Integrated's MAX5498 digital potentiometer, which provides a wide range of features, including a low-noise, low-distortion audio volume control, a low-power, low-distortion audio mute control, and a low-power, low-distortion audio balance control. The board also includes a variety of connectors and jumpers for easy connection to external components. The MAX5498EVKIT+ Evaluation Board is an ideal platform for evaluating the MAX5498 digital potentiometer for audio applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    5.25V
  • Utilized IC / Part
    MAX5498
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining