web counter

Maxim Integrated MAX5422EVKIT+KIT EVAL MAX5422 MAX5423 MAX5424

Maxim Integrated MAX5422EVKIT+ Reference Design 2
Maxim Integrated MAX5422EVKIT+ Reference Design 1
Maxim Integrated MAX5422EVKIT+ Reference Design 2
Maxim Integrated MAX5422EVKIT+ Reference Design 1
Maxim Integrated MAX5422EVKIT+ Reference Design 1
Maxim Integrated MAX5422EVKIT+ Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AudioAudio

ECAD Model:

Description

The MAX5422EVKIT+ Evaluation Board for the MAX5422 Digital Potentiometer for Audio, Audio Volume Control is a versatile and easy-to-use tool for evaluating the MAX5422 digital potentiometer. This evaluation board features a wide range of features, including a wide range of adjustable resistance values, adjustable gain and offset, and adjustable slew rate. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and testing of the MAX5422. The board also includes a variety of test points and connectors for easy connection to external components. The MAX5422EVKIT+ is an ideal tool for evaluating the MAX5422 digital potentiometer for audio volume control applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Interface
    SPI, USB
  • Max Supply Voltage
    5.25V
  • Min Supply Voltage
    2.7V
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.25V
  • Utilized IC / Part
    MAX5422
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 256 Position
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining