Analog Devices Inc. EVAL-AD5259DBZBOARD EVAL FOR AD5259DBZ
Description
The Analog Devices EVAL-AD5259DBZ Evaluation Board is designed to evaluate the performance of the AD5259 single-channel, 256-position, nonvolatile memory Digital Potentiometer. This board is ideal for audio volume control applications, as it allows for precise adjustment of the volume level. The board features a 10-turn potentiometer, a push button, and a 3-position switch for easy control of the potentiometer. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and control of the potentiometer. The board is powered by a single 3V battery, making it ideal for portable applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Resistance5kOhm
- Max Operating Temperature85°C
- Base Part NumberAD5259
- FunctionDigital Potentiometer
- Operating Supply Voltage5V
- InterfaceI2C
- Utilized IC / PartAD5259
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes1 Channel, 256 Position
- EmbeddedNo
- Secondary AttributesI2C Interface
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD5259BRMZ100Non Volatile Digital Potentiometer, 100 kohm, Single, I2C, Serial, Linear,30%, 2.7 V | 2635 | BUY | |
| Analog Devices Inc. | IC POT DGTL 10K 256POS 10MSOP | 200 | BUY | |
| Analog Devices Inc. | Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec | 33 | RFQ | |
| Analog Devices Inc. | Digital Potentiometer 256POS 100KOhm Single 10-Pin MSOP T/R | 8685 | BUY | |
| Analog Devices Inc. | Precision Amplifiers Prec 20MHz CMOS Quad RR | 116 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD5259BRMZ10Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V | 16550 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins | 87850 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 8652 | 5 | RFQ | |
| Analog Devices Inc. | Precision Amplifiers Prec 20MHz CMOS Quad RR | 1060 | RFQ | |
| Analog Devices Inc. | Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec | 90000 | RFQ |


Product
Brand
Articles
Tools