web counter

Analog Devices Inc. EVAL-AD5233SDZANALOG DEVICES EVAL-AD5233SDZAD5233SDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5233SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5233SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5233SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5233SDZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5233SDZ and EVAL-AD5204SDZ Evaluation Boards are designed to evaluate the performance of the AD5204 quad-channel, 256-position, digital potentiometer. These boards are ideal for medical and healthcare applications, as they provide a reliable and accurate way to measure and adjust the resistance of a circuit. The boards feature a wide range of features, including a low-power consumption, a wide operating temperature range, and a high-impedance input. The boards also feature a wide range of programming options, allowing users to customize the resistance settings for their specific application. Additionally, the boards are designed to be compatible with a variety of medical and healthcare devices, making them an ideal choice for medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Resistance
    10kOhm
  • Max Operating Temperature
    85°C
  • Base Part Number
    AD5233
  • Function
    Digital Potentiometer
  • Operating Supply Voltage
    2.7V
  • Interface
    SPI
  • Utilized IC / Part
    AD5233
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 Channel, 64 Position
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Digital Potentiometer 2.5kOhm 256POS Volatile Linear 10-Pin MSOP Tube690BUY
Analog Devices Inc.DIGITAL POT 8BIT 100K OTP DUAL, SMD74BUY
Analog Devices Inc.Digital Potentiometer 256POS 50kOhm Dual 16-Pin TSSOP Tube5426RFQ
Analog Devices Inc.IC DGTL POT 50KOHM 256TAP 10MSOP19BUY
Analog Devices Inc.Digital Potentiometer 128POS 10KOhm Dual 14-Pin SOIC N T/R430BUY
Analog Devices Inc.IC POT DTL DUAL 256POS 10MSOP2570BUY
Analog Devices Inc.Digital Potentiometer 50kOhm 256POS Volatile Linear 24-Pin SOIC W Tube740BUY
Analog Devices Inc.DIGITAL POT 8BIT 1K QUAD, TSSOP243063BUY
Analog Devices Inc.ANALOG DEVICES AD5204BRZ10 Volatile Digital Potentiometer, 10 kohm, Quad, 3 Wire, Serial, Linear,30%, 2.7 V458RFQ
Analog Devices Inc.IC POT DGTL QUAD 1K 24-TSSOP1BUY
Analog Devices Inc.Digital Potentiometer 256POS 100kOhm Dual Automotive 10-Pin MSOP T/R755BUY
Analog Devices Inc.IC DGTL POT 10KOHM 256TAP 10MSOP545BUY
Load more