web counter

Maxim Integrated MAX5392EVMINIQU+Digital Potentiometer Development Tools MAX5387/92 Eval Kit

Maxim Integrated MAX5392EVMINIQU+ Reference Design 2
Maxim Integrated MAX5392EVMINIQU+ Reference Design 1
Maxim Integrated MAX5392EVMINIQU+ Reference Design 2
Maxim Integrated MAX5392EVMINIQU+ Reference Design 1
Maxim Integrated MAX5392EVMINIQU+ Reference Design 1
Maxim Integrated MAX5392EVMINIQU+ Reference Design 2

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AutomotivePortableAutomotive

ECAD Model:

Description

The Maxim Integrated MAX5392EVMINIQU-EVMINIQU+ Evaluation Board is designed to evaluate the MAX5392 Digital Potentiometer for Portable, Automotive and Transportation Applications. This board features a low-power, low-noise, low-cost, 8-bit digital potentiometer with a wide range of resistance values. It is ideal for applications such as volume control, gain control, and other adjustable functions. The board includes a MAX5392 IC, a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The board also includes a graphical user interface (GUI) for easy evaluation and testing. The MAX5392EVMINIQU-EVMINIQU+ Evaluation Board is a great tool for evaluating the performance of the MAX5392 Digital Potentiometer for Portable, Automotive and Transportation Applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Published
    2010
  • Tolerance
    25%
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Temperature Coefficient
    35 ppm/°C
  • Type
    Data Acquisition
  • Resistance
    50kOhm
  • Function
    Digital Potentiometer
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    1.7V
  • Nominal Supply Current
    27μA
  • Min Input Voltage
    1.7V
  • Max Input Voltage
    5.25V
  • Utilized IC / Part
    MAX5392
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 256 Position
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining