web counter

Maxim Integrated MAX5395LEVKIT#EV KIT FOR MAX5395 256 STEP SING

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AutomotivePortableElectrocardiograph Battery PoweredAutomotiveDigital Calibration

ECAD Model:

Description

The Maxim Integrated MAX5395LEVKIT-LEVKIT# is an evaluation board for the MAX5395L single, 256-tap volatile, low-voltage linear digital potentiometer. This board is designed for use in automotive and transportation applications, and is capable of providing a wide range of resistance values with a single device. It features a low-voltage operation, a wide range of resistance values, and a high-accuracy, low-power design. The board also includes a variety of features such as a power-on reset, a power-down mode, and a low-power shutdown mode. This board is ideal for applications that require a high degree of accuracy and reliability.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining