web counter

Maxim Integrated MAX5394MEVKIT#EVAL KIT FOR MAX5394

Applications:

Data Conversion >

Digital Potentiometer

End Products:

AutomotivePortableElectrocardiograph Battery PoweredAutomotiveDigital Calibration

ECAD Model:

Description

The Maxim Integrated MAX5394MEVKIT-MEVKIT# is an evaluation board for the MAX5394M single, 256-tap volatile, low-voltage linear digital potentiometer. This board is designed for use in automotive and transportation applications, and is capable of providing a wide range of resistance values with a single device. It features a low-voltage operation, a wide temperature range, and a low power consumption. The board also includes a variety of features such as a voltage reference, a power-on reset, and a power-down mode. The board is also compatible with a variety of microcontrollers and development systems, making it easy to integrate into existing systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Digital Potentiometer
  • Utilized IC / Part
    MAX5394
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Channel, 256 Position
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining