Maxim Integrated MAX5980EVKIT#EVAL KIT MAX5980
The MAX5980EVKIT-EVKIT# is an evaluation kit for the MAX5980 Quad, IEEE 802.3at/af PSE Controller for Power-over-Ethernet. This kit provides a complete platform for evaluating the MAX5980 Quad, which is a high-performance, low-power, and cost-effective solution for Power-over-Ethernet (PoE) applications. The kit includes a MAX5980EVKIT# board, a MAX5980EVKIT# daughter board, and a MAX5980EVKIT# software package. The MAX5980EVKIT# board provides a complete platform for evaluating the MAX5980 Quad, including a power supply, a USB interface, and a variety of connectors for connecting to external devices. The MAX5980EVKIT# daughter board provides a convenient way to connect the MAX5980 Quad to external devices, such as Ethernet switches, routers, and other PoE-enabled devices. The MAX5980EVKIT# software package provides a comprehensive set of tools for configuring, testing, and debugging the MAX5980 Quad. The MAX5980EVKIT# is an ideal solution for evaluating the MAX5980 Quad for PoE applications in communications and telecom.
- TypeParameter
- Factory Lead Time6 Weeks
- Turn Off Delay Time100 μs
- PackagingBulk
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Max Power Dissipation2.7586W
- Base Part NumberMAX5980
- FunctionPower Over Ethernet (POE), PSE
- Operating Supply Voltage60V
- InterfaceI2C
- Max Supply Voltage-32V
- Min Supply Voltage-60V
- Operating Supply Current5mA
- Output Current4A
- Min Input Voltage-60V
- Max Input Voltage-32V
- Utilized IC / PartMAX5980
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY |


Product
Brand
Articles
Tools