web counter

Maxim Integrated MAX7359EVKIT+KIT EVAL FOR MAX7359

Maxim Integrated MAX7359EVKIT+ Reference Design 3
Maxim Integrated MAX7359EVKIT+ Reference Design 1
Maxim Integrated MAX7359EVKIT+ Reference Design 2
Maxim Integrated MAX7359EVKIT+ Reference Design 3
Maxim Integrated MAX7359EVKIT+ Reference Design 1
Maxim Integrated MAX7359EVKIT+ Reference Design 1
Maxim Integrated MAX7359EVKIT+ Reference Design 2
Maxim Integrated MAX7359EVKIT+ Reference Design 3

Applications:

Interface >

SPI interface

End Products:

Consumer ElectronicsPortable Consumer ElectronicsPersonal Digital AssistantGaming and ToysCellular Phone

ECAD Model:

Description

The MAX7359EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7359 SPI Interface Consumer Electronics IC. This kit includes a MAX7359EVKIT+ board, a USB cable, and a CD containing the MAX7359EVKIT+ software. The MAX7359EVKIT+ board features a MAX7359 IC, a USB connector, and a variety of test points and jumpers. The MAX7359 IC is a low-power, low-voltage, single-chip solution for consumer electronics applications. It provides a complete SPI interface for controlling consumer electronics devices such as TVs, DVD players, and digital cameras. The MAX7359EVKIT+ software provides a graphical user interface for configuring and testing the MAX7359 IC. The software also includes a library of example code for controlling the MAX7359 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    GPIO Expander
  • Operating Supply Voltage
    3.6V
  • Utilized IC / Part
    MAX7359
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ