web counter

Maxim Integrated MAX86140EVSYS#EVAL MAX86140 OXIMETER/HEARTRATE

Maxim Integrated MAX86140EVSYS# Reference Design 8
Maxim Integrated MAX86140EVSYS# Reference Design 1
Maxim Integrated MAX86140EVSYS# Reference Design 2
Maxim Integrated MAX86140EVSYS# Reference Design 3
Maxim Integrated MAX86140EVSYS# Reference Design 4
Maxim Integrated MAX86140EVSYS# Reference Design 5
Maxim Integrated MAX86140EVSYS# Reference Design 6
Maxim Integrated MAX86140EVSYS# Reference Design 7
Maxim Integrated MAX86140EVSYS# Reference Design 8
Maxim Integrated MAX86140EVSYS# Reference Design 1
Maxim Integrated MAX86140EVSYS# Reference Design 1
Maxim Integrated MAX86140EVSYS# Reference Design 2
Maxim Integrated MAX86140EVSYS# Reference Design 3
Maxim Integrated MAX86140EVSYS# Reference Design 4
Maxim Integrated MAX86140EVSYS# Reference Design 5
Maxim Integrated MAX86140EVSYS# Reference Design 6
Maxim Integrated MAX86140EVSYS# Reference Design 7
Maxim Integrated MAX86140EVSYS# Reference Design 8

Applications:

Sensors and Transducers >

Pulsoximeter

End Products:

Medical and HealthcareHeart Rate MonitoringPulse Oximeter

ECAD Model:

Description

The MAX86140EVSYS# Evaluation System for MAX86140 Best-in-Class Optical Pulse Oximeter and Heart-Rate Sensor for Wearable Health, Medical and Healthcare Applications is a comprehensive evaluation system designed to help developers quickly and easily evaluate the performance of the MAX86140 optical pulse oximeter and heart-rate sensor. The system includes a MAX86140 evaluation board, a MAX86140 evaluation software package, and a MAX86140 evaluation kit. The evaluation board provides a platform for testing the MAX86140 sensor, while the evaluation software package provides a graphical user interface for configuring and testing the sensor. The evaluation kit includes a variety of accessories, such as a USB cable, a power supply, and a variety of cables and connectors, to help developers quickly and easily evaluate the performance of the MAX86140 sensor. The MAX86140EVSYS# Evaluation System is an ideal solution for developers looking to quickly and easily evaluate the performance of the MAX86140 optical pulse oximeter and heart-rate sensor for wearable health, medical, and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX86140
  • Interface
    SPI
  • Utilized IC / Part
    MAX86140, MAX86141
  • Supplied Contents
    Board(s)
  • Sensor Type
    Medical, Pulse Oximeter (PO or SpO2)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MaximMulti Function Battery Management IC Li-Ion I2C 2.375V 56-Bump WLP T/R - Product that comes on tape, but is not reeled (Alt: MAX20303HEWN )0RFQ
ECS Inc.Crystal 0.032768MHz ±20ppm (Tol) 6pF Flexural 50000Ohm Automotive 2-Pin Ultra Mini-CSMD T/R12000BUY
Diodes IncorporatedCRYSTAL 32..0000MHZ 8PF SMD30000RFQ