web counter

Maxim Integrated MAX30110ACCEVKIT#EVAL MAX30110 AND MAX30112

Maxim Integrated MAX30110ACCEVKIT# Reference Design 6
Maxim Integrated MAX30110ACCEVKIT# Reference Design 1
Maxim Integrated MAX30110ACCEVKIT# Reference Design 2
Maxim Integrated MAX30110ACCEVKIT# Reference Design 3
Maxim Integrated MAX30110ACCEVKIT# Reference Design 4
Maxim Integrated MAX30110ACCEVKIT# Reference Design 5
Maxim Integrated MAX30110ACCEVKIT# Reference Design 6
Maxim Integrated MAX30110ACCEVKIT# Reference Design 1
Maxim Integrated MAX30110ACCEVKIT# Reference Design 1
Maxim Integrated MAX30110ACCEVKIT# Reference Design 2
Maxim Integrated MAX30110ACCEVKIT# Reference Design 3
Maxim Integrated MAX30110ACCEVKIT# Reference Design 4
Maxim Integrated MAX30110ACCEVKIT# Reference Design 5
Maxim Integrated MAX30110ACCEVKIT# Reference Design 6

Applications:

Sensors and Transducers >

Pulsoximeter

End Products:

Medical and HealthcareFitness Wearable DevicesWrist-Worn Wearable DevicesPulse OximeterHearing Aid

ECAD Model:

Description

The MAX30110ACCEVKIT-ACCEVKIT# is an evaluation kit for the MAX30110 Optimized Pulse-Oximeter and Heart Rate AFE for Wearable Health, Medical and Healthcare Applications. This kit includes a MAX30110 evaluation board, a MAX30110 breakout board, and a USB cable for easy connection to a PC. The MAX30110 is a complete pulse oximetry and heart-rate monitoring system solution that combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to detect pulse oximetry and heart-rate signals. The evaluation board also includes a 3-axis accelerometer for motion detection and activity monitoring. The kit is designed to provide a quick and easy way to evaluate the performance of the MAX30110 and to develop applications for wearable health, medical, and healthcare applications.