web counter

Maxim Integrated MAX30101WING#FEATHERWING MODULE WITH PULSEOX

Maxim Integrated MAX30101WING# Reference Design 2
Maxim Integrated MAX30101WING# Reference Design 1
Maxim Integrated MAX30101WING# Reference Design 2
Maxim Integrated MAX30101WING# Reference Design 1
Maxim Integrated MAX30101WING# Reference Design 1
Maxim Integrated MAX30101WING# Reference Design 2

Applications:

Sensors and Transducers >

Pulsoximeter

End Products:

Medical and HealthcareFitness Wearable DevicesSmart PhoneTablet

ECAD Model:

Description

The MAX30101WING-WING# Development Board from Maxim Integrated is a comprehensive development platform for the MAX30101 high-sensitivity pulse oximeter and heart-rate sensor. This board is designed for use in wearable health, medical, and healthcare applications. It features a MAX30101 sensor, a MAX32630FTHR microcontroller, and a MAX14690 power-management IC. The board also includes a 3-axis accelerometer, a temperature sensor, and a barometric pressure sensor. The board is designed to be used with the MAX30101WING# software development kit, which provides a comprehensive set of tools for developing applications with the MAX30101 sensor. The board is also compatible with the MAX30102WING# software development kit, which provides additional features and capabilities.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining