web counter

Maxim Integrated MAX30101ACCEVKIT#Integrated Optical Sensor Evaluation Board

Maxim Integrated MAX30101ACCEVKIT# Reference Design 4
Maxim Integrated MAX30101ACCEVKIT# Reference Design 1
Maxim Integrated MAX30101ACCEVKIT# Reference Design 2
Maxim Integrated MAX30101ACCEVKIT# Reference Design 3
Maxim Integrated MAX30101ACCEVKIT# Reference Design 4
Maxim Integrated MAX30101ACCEVKIT# Reference Design 1
Maxim Integrated MAX30101ACCEVKIT# Reference Design 1
Maxim Integrated MAX30101ACCEVKIT# Reference Design 2
Maxim Integrated MAX30101ACCEVKIT# Reference Design 3
Maxim Integrated MAX30101ACCEVKIT# Reference Design 4

Applications:

Sensors and Transducers >

Pulsoximeter

End Products:

Medical and HealthcareFitness Wearable Devices

ECAD Model:

Description

The MAX30101ACCEVKIT-ACCEVKIT# is an evaluation kit for the MAX30101 High-Sensitivity Pulse Oximeter and Heart-Rate Sensor for Wearable Health, Medical and Healthcare Applications. This kit includes a MAX30101 evaluation board, a MAX30101 breakout board, and a MAX30101 Arduino shield. The MAX30101 evaluation board is designed to evaluate the performance of the MAX30101 sensor and to provide a platform for developing applications. The MAX30101 breakout board allows for easy connection to the MAX30101 evaluation board. The MAX30101 Arduino shield provides a convenient way to connect the MAX30101 evaluation board to an Arduino board. This kit is ideal for developers and engineers who need to evaluate the performance of the MAX30101 sensor and develop applications for wearable health, medical, and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.7V~2V
  • Interface
    I2C
  • Utilized IC / Part
    MAX30101
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Medical, Pulse Oximeter (PO or SpO2)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator605RFQ
Maxim IntegratedIC REG LINEAR 2.8V 120MA SC70-51873BUY
Maxim IntegratedIC REG LDO 2.5V 0.12A SC70-52145BUY
Maxim Integrated7RFQ
STMicroelectronicsAccelerometers MEMS 3-Axis Femto 1.71 to 3.6V 2uA LP88000RFQ
Maxim Integrated10RFQ