web counter

Maxim Integrated MAX9924UEVKIT+KIT EVAL FOR MAX9924

Maxim Integrated MAX9924UEVKIT+ Reference Design 3
Maxim Integrated MAX9924UEVKIT+ Reference Design 1
Maxim Integrated MAX9924UEVKIT+ Reference Design 2
Maxim Integrated MAX9924UEVKIT+ Reference Design 3
Maxim Integrated MAX9924UEVKIT+ Reference Design 1
Maxim Integrated MAX9924UEVKIT+ Reference Design 1
Maxim Integrated MAX9924UEVKIT+ Reference Design 2
Maxim Integrated MAX9924UEVKIT+ Reference Design 3

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

SecurityMagnetic Card Reader

ECAD Model:

Description

The MAX9924UEVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9924 4.5 to 5.5V Magnetic Sensor for Magnetic Card Reader, Security, and Automotive Applications. This kit includes a MAX9924UEVKIT+ board, a MAX9924UEVKIT+ cable, and a MAX9924UEVKIT+ software. The MAX9924UEVKIT+ board features a MAX9924 magnetic sensor, a MAX9924 evaluation board, and a MAX9924 evaluation cable. The MAX9924UEVKIT+ cable is a USB-to-I2C cable that allows for easy connection to a PC for programming and debugging. The MAX9924UEVKIT+ software provides a graphical user interface for configuring and testing the MAX9924 magnetic sensor. The MAX9924UEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9924 magnetic sensor for Magnetic Card Reader, Security, and Automotive Applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9924
  • Function
    Sensor, Variable Reluctance
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    4.5V
  • Min Input Voltage
    4.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX9924U
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Differential Inputs
  • Embedded
    No
  • Secondary Attributes
    4.5V ~ 5.5V Supply
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ