web counter

Maxim Integrated MAX9926UEVKIT+EVALUATION KIT FOR MAX9926U

Maxim Integrated MAX9926UEVKIT+ Reference Design 3
Maxim Integrated MAX9926UEVKIT+ Reference Design 1
Maxim Integrated MAX9926UEVKIT+ Reference Design 2
Maxim Integrated MAX9926UEVKIT+ Reference Design 3
Maxim Integrated MAX9926UEVKIT+ Reference Design 1
Maxim Integrated MAX9926UEVKIT+ Reference Design 1
Maxim Integrated MAX9926UEVKIT+ Reference Design 2
Maxim Integrated MAX9926UEVKIT+ Reference Design 3

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

SecurityMagnetic Card Reader

ECAD Model:

Description

The MAX9926UEVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9926 4.5 to 5.5V Magnetic Sensor for Magnetic Card Reader, Security, and Automotive Applications. This kit includes a MAX9926UEVKIT+ board, a MAX9926UEVKIT+ cable, and a MAX9926UEVKIT+ software. The MAX9926UEVKIT+ board features a MAX9926 magnetic sensor, a MAX9926 evaluation board, and a MAX9926 evaluation cable. The MAX9926UEVKIT+ cable is a USB-to-I2C cable that allows for easy connection to a PC for programming and debugging. The MAX9926UEVKIT+ software provides a graphical user interface for configuring and testing the MAX9926 magnetic sensor. The MAX9926UEVKIT+ is ideal for evaluating the MAX9926 magnetic sensor for magnetic card reader, security, and automotive applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9926
  • Function
    Sensor, Variable Reluctance
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    4.5V
  • Min Input Voltage
    4.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX9926U
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Differential Inputs
  • Embedded
    No
  • Secondary Attributes
    4.5V ~ 5.5V Supply
  • Width
    210mm
  • Length
    297mm
  • Height
    30mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining