web counter

Maxim Integrated MPOS-STD2-PRO#KIT

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Consumer ElectronicsMobile Point-of-Sale (mPOS)PIN Pad Terminal

ECAD Model:

Description

It is designed to provide a complete solution for the development of a Mobile Point of Sale (MPOS) system. The MPOS-STD2-PRO# is a turnkey solution that includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of sale (MPOS) system. The MPOS-STD2-PRO# is a turnkey solution that includes a fully integrated, ready-to-use, PCI-PTS compliant mobile POS terminal with a casing, a consumer electronics device, and a payment terminal. It is designed to provide a complete solution for the development of a mobile point of

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Reference Design
  • Function
    Point of Sale (POS)
  • Utilized IC / Part
    MAX32550
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedSwitching Regulator/Controller, Voltage-mode, 0.15A, PDSO5,39RFQ