web counter

Maxim Integrated MPOS-STD2-REF#KIT

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Consumer ElectronicsMobile Point-of-Sale (mPOS)PIN Pad Terminal

ECAD Model:

Description

The Maxim Integrated MPOS-STD2-REF# is a turnkey PCI-PTS Mobile POS (MPOS) Terminal designed for consumer electronics. It is a complete solution for mobile point-of-sale (POS) applications, providing a secure, reliable, and cost-effective way to process payments. The terminal features a high-speed processor, a large color LCD display, a built-in printer, and a variety of communication options. It is also equipped with a secure payment gateway, allowing for secure transactions and data encryption. The terminal is designed to be easy to use and is compatible with a wide range of payment methods, including credit cards, debit cards, and NFC. The MPOS-STD2-REF# is a great choice for businesses looking to provide their customers with a convenient and secure payment experience.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Reference Design
  • Function
    Point of Sale (POS)
  • Utilized IC / Part
    MAX32550
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC BUFF/DVR TRI-ST 8BIT 20SOIC1204RFQ
ILSI AmericaCrystal 16MHz ±30ppm (Tol) ±30ppm (Stability) 18pF FUND 30Ohm 2-Pin HC-49/USM SMD0RFQ