web counter

Maxim Integrated USB2GPIO#THE USB2GPIO# ADAPTER BOARD WORK

Maxim Integrated USB2GPIO# Reference Design 4
Maxim Integrated USB2GPIO# Reference Design 1
Maxim Integrated USB2GPIO# Reference Design 2
Maxim Integrated USB2GPIO# Reference Design 3
Maxim Integrated USB2GPIO# Reference Design 4
Maxim Integrated USB2GPIO# Reference Design 1
Maxim Integrated USB2GPIO# Reference Design 1
Maxim Integrated USB2GPIO# Reference Design 2
Maxim Integrated USB2GPIO# Reference Design 3
Maxim Integrated USB2GPIO# Reference Design 4

Applications:

Interface >

Adapter Card

End Products:

Consumer ElectronicsMP3 PlayerDigital CamcorderHandheld InstrumentsPersonal Digital AssistantPortable DVDSmart PhonePalmtopsCellular PhoneDigital Camera

ECAD Model:

Description

The Maxim Integrated USB2GPIO-GPIO#, USB2GPIO#, Adapter Board for the USB2GPIO 16uA IQ, 1.2A PWM Step-Down DC-DC Converter is a consumer electronics device designed to provide a reliable and efficient power source for a variety of applications. This adapter board features a USB2GPIO 16uA IQ, 1.2A PWM Step-Down DC-DC Converter, which is capable of providing up to 1.2A of power to a variety of devices. The board also features a GPIO# port, which allows for easy connection to a variety of devices. This adapter board is designed to be used with a variety of consumer electronics, including smartphones, tablets, and other devices. It is also designed to be used with a variety of industrial applications, such as robotics, automation, and more.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Interface Board
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated16μA Quiescent Current, 1.2A and 600mA, Step-Down Converters are 95% Efficient at 1mA82RFQ
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-QFN1RFQ
ECS Inc.CRYSTAL 12.0000MHZ 20PF SMD854BUY
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
ECS Inc.CRYSTAL 12.0000MHZ 20PF SMD1200BUY
ECS Inc.CRYSTAL 12MHZ 20PF SMD805BUY
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-QFN0RFQ
ECS Inc.CRYSTAL 12MHZ 20PF SMD1012BUY
ECS Inc.CRYSTAL 12.0000MHZ 20PF SMD1000BUY
ECS Inc.CRYSTAL 12MHZ 20PF SMD3881BUY