web counter

Maxim Integrated USB2GPIOISO#DESIGNED TO WORK WITH USB2GPIO#

Maxim Integrated USB2GPIOISO# Reference Design 3
Maxim Integrated USB2GPIOISO# Reference Design 1
Maxim Integrated USB2GPIOISO# Reference Design 2
Maxim Integrated USB2GPIOISO# Reference Design 3
Maxim Integrated USB2GPIOISO# Reference Design 1
Maxim Integrated USB2GPIOISO# Reference Design 1
Maxim Integrated USB2GPIOISO# Reference Design 2
Maxim Integrated USB2GPIOISO# Reference Design 3

Applications:

Interface >

Adapter Card

End Products:

Consumer ElectronicsMP3 PlayerDigital CamcorderHandheld InstrumentsPersonal Digital AssistantPortable DVDSmart PhonePalmtopsCellular PhoneDigital Camera

ECAD Model:

Description

The Maxim Integrated USB2GPIOISO-GPIOISO#, USB2GPIOISO#, Adapter Board is designed for use with the MAX14483 6-Channel, Low-Power, 3.75kVRMS SPI Digital Isolator. This adapter board provides a convenient way to connect the MAX14483 to a USB port, allowing for easy communication between the isolator and a PC. The board features a USB Type-A connector, a 6-pin header for connecting the MAX14483, and a 6-pin header for connecting to the GPIO pins of the PC. The board also includes a power switch and LED indicators for power and communication status. This adapter board is ideal for consumer electronics applications that require isolation between the PC and the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Interface Board
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC VREF SHUNT PREC ADJ SOT23-35070BUY