web counter

Microchip BM-77-PICTAILBM77 Bluetooth 4.0 Dual Mode Evaluation Board

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsSmart Phone

ECAD Model:

Description

Control (CEC) and Audio/Video Remote Control Profile (AVRCP) capabilities of the BM77. It is designed to enable developers to quickly and easily evaluate and develop Bluetooth Dual Mode applications. The board includes a PICtail Plus connector, which allows for easy connection to a PIC microcontroller development board. The board also includes a USB connector, which allows for easy connection to a PC for programming and debugging. The board also includes a 3.5mm audio jack, which allows for easy connection to an audio source. The board also includes a UART connector, which allows for easy connection to a UART device. The board also includes a JTAG connector, which allows for easy connection to a JTAG debugger. The board also includes a power switch, which allows for easy power control. The board also includes a reset button, which allows for easy resetting of the board. The board also includes a status LED, which indicates the status of the board. The board also includes a Bluetooth antenna, which allows for easy connection to a Bluetooth device.