web counter

Panasonic EVAL_PAN1026Evaluation Kit For PAN1026 Place and Play Bluetooth Module

Applications:

Wireless Communication >

Wireless Systems

End Products:

AutomotiveScannersMedical and HealthcarePoE Wireless Access PointIndustrial ControlWireless SensorSmart PhoneAutomotive

ECAD Model:

Description

The Panasonic EVAL-PAN1026 Evaluation Kit is a comprehensive development platform for automotive and transportation applications based on the PAN1026 Series Place and Play Bluetooth Module. This kit provides a complete set of hardware and software tools to evaluate the PAN1026 Series Bluetooth Module and its features. It includes a PAN1026 Series Bluetooth Module, a Bluetooth Low Energy (BLE) evaluation board, a USB cable, and a software development kit (SDK). The PAN1026 Series Bluetooth Module is a low-power, low-cost, and easy-to-use Bluetooth solution for automotive and transportation applications. It supports Bluetooth 5.0 and is compliant with the Bluetooth Core Specification v5.2. The PAN1026 Series Bluetooth Module is designed to provide a secure and reliable connection between devices, and it supports a wide range of Bluetooth profiles, including HFP, A2DP, AVRCP, SPP, and GATT. The EVAL-PAN1026 Evaluation Kit is an ideal platform for developers to quickly evaluate and develop applications for automotive and transportation applications.

Specifications

Panasonic technical specifications, attributes, parameters and parts with similar specifications to Panasonic .
  • Type
    Parameter
  • Package
    Bulk
  • Base Product Number
    FRCIR
  • Mfr
    ITT Cannon, LLC
  • Product Status
    Active
  • Category
    Wireless and GPS Modules
  • Schedule B
    8473300002/8473300002/8473300002/8473300002/8473300002
  • RoHS
    Compliant
  • Series
    *
  • Type
    Wireless and GPS Modules
  • Frequency
    2.4 GHz
  • Operating Supply Voltage
    3.6 V
  • Interface
    UART, USB
  • Evaluation Kit
    Yes
  • Ethernet
    Yes
  • USB
    Host
  • GPIO
    No
  • REACH SVHC
    Unknown
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsUltralow-Power 100-mA Low-Dropout Linear Regulator for Automotive 5-SOT-23 -40 to 12574RFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32QFN20RFQ
Texas InstrumentsIC REG LINEAR 3.3V 100MA SOT23-53000BUY
Texas InstrumentsIC REG LINEAR 3.3V 100MA SOT23-5800BUY
Texas InstrumentsIC REG LINEAR 3.3V 100MA SOT23-528273RFQ