web counter

STMicroelectronics STEVAL-SPBT3ATV3Evaluation Board For USB Dongle For The Bluetooth Class 2 SBT2632C2A.AT2 Module

STMicroelectronics STEVAL-SPBT3ATV3 Reference Design 2
STMicroelectronics STEVAL-SPBT3ATV3 Reference Design 1
STMicroelectronics STEVAL-SPBT3ATV3 Reference Design 2
STMicroelectronics STEVAL-SPBT3ATV3 Reference Design 1
STMicroelectronics STEVAL-SPBT3ATV3 Reference Design 1
STMicroelectronics STEVAL-SPBT3ATV3 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsData Acquisition SystemMonitoring and TherapySecurityHealth SystemSystem Monitoring and ControlSmart SensorIndustrial ControlUSB DongleDiagnosticsBluetoothMachine Control using DeviceNet

ECAD Model:

Description

The STMicroelectronics STEVAL-SPBT3ATV3 is a USB dongle demonstration board for the Bluetooth Class-2 SBT2632C2A.AT2 module, designed for consumer electronics applications. It is a low-cost, easy-to-use solution for quickly evaluating and developing Bluetooth-enabled products. The board features a USB interface, a Bluetooth antenna, and a power switch. It is compatible with Windows, Linux, and Android operating systems, and supports Bluetooth Low Energy (BLE) and Bluetooth Classic (BR/EDR) protocols. The board also includes a comprehensive set of software tools, including a Bluetooth stack, a graphical user interface, and a range of sample applications. The STEVAL-SPBT3ATV3 is an ideal solution for quickly and easily developing Bluetooth-enabled products.