web counter

Microchip Technology AC182015-2WIRELESS ADAPTER ZENA 868MHZ

Microchip Technology AC182015-2 Reference Design 2
Microchip Technology AC182015-2 Reference Design 1
Microchip Technology AC182015-2 Reference Design 2
Microchip Technology AC182015-2 Reference Design 1
Microchip Technology AC182015-2 Reference Design 1
Microchip Technology AC182015-2 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsConsumer ElectronicsWirelessHome AppliancesSystem Monitoring and ControlWireless Sensor

ECAD Model:

Description

The Microchip Technology AC182015-2 ZENA Wireless Adapter is a consumer electronics device that utilizes the 868-MHz MRF89XA RF Transceiver. This device is designed to provide a reliable and secure connection for wireless communication between two or more devices. It is capable of transmitting data up to a range of 1 km and is compatible with a variety of protocols, including ZigBee, Bluetooth, and Wi-Fi. The adapter is also equipped with a variety of features, such as encryption, authentication, and error correction, to ensure secure and reliable data transmission. The adapter is easy to install and use, making it an ideal choice for home and office applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    Zena™
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Applications
    General Purpose
  • Voltage - Supply
    5VDC USB
  • Frequency
    868MHz
  • Function
    Adapter
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Evaluation Kit
    Yes
  • Modulation or Protocol
    ISM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD5000RFQ
AbraconCrystal 8MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 70Ohm 4-Pin CSMD0RFQ
Microchip TechnologyIC MCU 8BIT 64KB FLASH 28SSOP5BUY
Microchip TechnologyRF TXRX MOD ISM<1GHZ TRACE ANT28600BUY
Microchip TechnologyIC REG LINEAR 3.3V 250MA SOT23-329RFQ
Microchip TechnologyIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY
Microchip TechnologyMICROCHIP - 25LC256-I/SN - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell SPI, 10 MHz, SOIC, 8 Pin(s)300RFQ