web counter

Microchip Technology RN-2903-PICTAILRN2903 PICTAIL(TM)/PICTAIL PLUS

Microchip Technology RN-2903-PICTAIL Reference Design 4
Microchip Technology RN-2903-PICTAIL Reference Design 1
Microchip Technology RN-2903-PICTAIL Reference Design 2
Microchip Technology RN-2903-PICTAIL Reference Design 3
Microchip Technology RN-2903-PICTAIL Reference Design 4
Microchip Technology RN-2903-PICTAIL Reference Design 1
Microchip Technology RN-2903-PICTAIL Reference Design 1
Microchip Technology RN-2903-PICTAIL Reference Design 2
Microchip Technology RN-2903-PICTAIL Reference Design 3
Microchip Technology RN-2903-PICTAIL Reference Design 4

Applications:

Wireless Communication >

Wireless Systems

End Products:

Instrumentation and MeasurementHome AutomationInternet of Things (IoT)System Monitoring and ControlBuilding AutomationAutomatic MeteringWireless Alarm SystemMachine to Machine (M2M)

ECAD Model:

Description

The Microchip Technology RN-2903-PICTAIL, RN-2903-PICTAIL, RN2903 LoRa Technology PICtail/PICtail Plus Daughter Board, Instrumentation and Measurement Development Tools is a comprehensive development platform for LoRa-based applications. It is designed to enable rapid prototyping and development of LoRa-based solutions. The board includes a RN2903 LoRa module, a PICtail Plus daughter board, and a range of instrumentation and measurement development tools. The board is ideal for applications such as asset tracking, smart metering, and industrial automation. It is also suitable for use in a variety of other applications, such as home automation, security, and healthcare. The board is compatible with a range of Microchip microcontrollers, and is designed to be easy to use and configure. It also includes a range of features, such as a USB interface, an on-board debugger, and a range of sensors.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; LoRa® (LoRaWAN™)
  • Frequency
    915MHz
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLORA TRANSCEIVER MODULE SOUTH AM1184BUY
Microchip TechnologyTXRX RF MOD LORA 47PIN RM1500RFQ
Microchip TechnologyRF Transceiver Module FSK/GFSK/LoRa 915MHz 2.1V to 3.6V SMD Tray400RFQ
Microchip Technology4RFQ