Linear Technology/Analog Devices DC9021AKIT START SMARTMESH IP RF CERT
The Analog Devices DC9021A-A, DC9021A, SmartMesh IP RF Certified Starter Kit is an industrial grade, 100 mote capacity solution for wireless mesh networking. It is designed to provide reliable, secure, and low-power wireless communication for industrial applications. The kit includes a DC9021A-A SmartMesh IP RF Certified Mote, a Chip Antenna, and a USB cable for easy setup. The DC9021A-A Mote is a low-power, high-performance, and secure wireless node that is certified for use in industrial applications. It features a range of up to 500 meters, a data rate of up to 250 kbps, and a low-power sleep mode for extended battery life. The Chip Antenna provides a wide coverage area and is designed to be used in industrial environments. The USB cable allows for easy setup and configuration of the DC9021A-A Mote. The DC9021A-A, DC9021A, SmartMesh IP RF Certified Starter Kit is an ideal solution for industrial applications that require reliable, secure, and low-power wireless communication.
- TypeParameter
- SeriesDust Networks®, SmartMesh IP™
- Published2015
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Type802.15.4
- Frequency2.4GHz
- Base Part NumberLTP5901
- Supplied ContentsBoard(s), Cable(s)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB HS QUAD UART/SYNC 64-QFN | 7 | RFQ | |
| Microchip Technology | MICROCHIP - 93AA46BT-I/OT - SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6 | 60 | BUY | |
| Microchip Technology | IC, EEPROM SERIAL 1KB, SMD, SOIC8 | 800 | BUY | |
| Analog Devices, Inc. | Switching Voltage Regulators LTC3547 - Dual Monolithic 300mA Synchronous Step-Down Regulato | 381 | RFQ | |
| Nexperia USA Inc. | NEXPERIA - 74AHC573D,118 - LATCH, D TYPE TRANSP, 3-STATE, SOIC-20 | 2102 | BUY |


Product
Brand
Articles
Tools