web counter

Microchip Technology RN-171-EKValuation Board For The RN-171 Module

Microchip Technology RN-171-EK Reference Design 4
Microchip Technology RN-171-EK Reference Design 1
Microchip Technology RN-171-EK Reference Design 2
Microchip Technology RN-171-EK Reference Design 3
Microchip Technology RN-171-EK Reference Design 4
Microchip Technology RN-171-EK Reference Design 1
Microchip Technology RN-171-EK Reference Design 1
Microchip Technology RN-171-EK Reference Design 2
Microchip Technology RN-171-EK Reference Design 3
Microchip Technology RN-171-EK Reference Design 4

Applications:

Wireless Communication >

Wireless Systems

End Products:

Power ManagementNetworkingBattery Powered SystemsWi-Fi

ECAD Model:

Description

The Microchip Technology RN-171-EK Evaluation Kit is a comprehensive development platform for the RN171 2.4 GHz IEEE 802.11 Wireless LAN Module. It provides a complete solution for evaluating the module's features, including power management and security. The kit includes a USB-to-UART bridge, a USB-to-SPI bridge, a USB-to-I2C bridge, and a USB-to-GPIO bridge, as well as a USB-to-WiFi bridge. It also includes a power supply, a USB cable, and a set of jumper wires. The kit is designed to enable developers to quickly and easily evaluate the module's features and performance. It is ideal for prototyping and testing applications that require wireless connectivity.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -45°C
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    16V
  • Interface
    UART
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, PWM CONTROLLER, 5.25V, 28-TSSOP - More Details5000BUY