web counter

Microchip Technology RN-1810-PICTAILRN1810 PICTAIL(TM)/PICTAIL PLUS

Microchip Technology RN-1810-PICTAIL Reference Design 5
Microchip Technology RN-1810-PICTAIL Reference Design 1
Microchip Technology RN-1810-PICTAIL Reference Design 2
Microchip Technology RN-1810-PICTAIL Reference Design 3
Microchip Technology RN-1810-PICTAIL Reference Design 4
Microchip Technology RN-1810-PICTAIL Reference Design 5
Microchip Technology RN-1810-PICTAIL Reference Design 1
Microchip Technology RN-1810-PICTAIL Reference Design 1
Microchip Technology RN-1810-PICTAIL Reference Design 2
Microchip Technology RN-1810-PICTAIL Reference Design 3
Microchip Technology RN-1810-PICTAIL Reference Design 4
Microchip Technology RN-1810-PICTAIL Reference Design 5

Applications:

Wireless Communication >

Wireless Systems

End Products:

Communications and TelecomWi-Fi

ECAD Model:

Description

The Microchip Technology RN-1810-PICTAIL is a communications and telecom development tool that provides a platform for developing Wi-Fi applications. It is a PICtail/PICtail Plus Daughter Board that is designed to work with Microchip’s 8-bit PIC microcontrollers. The board features an integrated RN-1810 Wi-Fi module, which provides a low-power, cost-effective solution for adding Wi-Fi connectivity to embedded applications. The board also includes an on-board antenna, a U.FL connector for external antenna, and a USB connector for programming and debugging. The board is compatible with Microchip’s MPLAB X Integrated Development Environment (IDE) and is supported by the MPLAB Harmony Configurator (MHC) for easy configuration and setup. The RN-1810-PICTAIL is an ideal solution for developing Wi-Fi applications for the Internet of Things (IoT).

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesI2C Buffer 3.3V/5V Automotive 8-Pin MSOP T/R2500RFQ