web counter

Microchip Technology RN-131-EKMICROCHIP RN-131-EKEVAL KIT, FOR EMBEDDED WIFI CONN

Microchip Technology RN-131-EK Reference Design 12
Microchip Technology RN-131-EK Reference Design 1
Microchip Technology RN-131-EK Reference Design 2
Microchip Technology RN-131-EK Reference Design 3
Microchip Technology RN-131-EK Reference Design 4
Microchip Technology RN-131-EK Reference Design 5
Microchip Technology RN-131-EK Reference Design 6
Microchip Technology RN-131-EK Reference Design 7
Microchip Technology RN-131-EK Reference Design 8
Microchip Technology RN-131-EK Reference Design 9
Microchip Technology RN-131-EK Reference Design 10
Microchip Technology RN-131-EK Reference Design 11
Microchip Technology RN-131-EK Reference Design 12
Microchip Technology RN-131-EK Reference Design 1
Microchip Technology RN-131-EK Reference Design 1
Microchip Technology RN-131-EK Reference Design 2
Microchip Technology RN-131-EK Reference Design 3
Microchip Technology RN-131-EK Reference Design 4
Microchip Technology RN-131-EK Reference Design 5
Microchip Technology RN-131-EK Reference Design 6
Microchip Technology RN-131-EK Reference Design 7
Microchip Technology RN-131-EK Reference Design 8
Microchip Technology RN-131-EK Reference Design 9
Microchip Technology RN-131-EK Reference Design 10
Microchip Technology RN-131-EK Reference Design 11
Microchip Technology RN-131-EK Reference Design 12

Applications:

Wireless Communication >

Wireless Systems

End Products:

Power ManagementNetworkingBattery Powered SystemsWi-Fi

ECAD Model:

Description

The Microchip Technology RN-131-EK Evaluation Kit is a comprehensive development platform for the RN131 2.4 GHz IEEE 802.11 Wireless LAN Module. It provides a complete solution for evaluating the module's power management and security features. The kit includes a USB-to-UART bridge, a USB-to-SPI bridge, and a USB-to-I2C bridge, allowing for easy connection to a PC for programming and debugging. The kit also includes a power supply, an antenna, and a variety of other components to facilitate development. The kit is designed to help developers quickly and easily evaluate the module's features and performance.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    3.3V
  • Interface
    UART
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, PWM CONTROLLER, 5.25V, 28-TSSOP - More Details5000BUY