web counter

Linear Technology/Analog Devices DC9021BSMARTMESH IP RF CERT STARTER KIT

Linear Technology/Analog Devices DC9021B Reference Design 15
Linear Technology/Analog Devices DC9021B Reference Design 1
Linear Technology/Analog Devices DC9021B Reference Design 2
Linear Technology/Analog Devices DC9021B Reference Design 3
Linear Technology/Analog Devices DC9021B Reference Design 4
Linear Technology/Analog Devices DC9021B Reference Design 5
Linear Technology/Analog Devices DC9021B Reference Design 6
Linear Technology/Analog Devices DC9021B Reference Design 7
Linear Technology/Analog Devices DC9021B Reference Design 8
Linear Technology/Analog Devices DC9021B Reference Design 9
Linear Technology/Analog Devices DC9021B Reference Design 10
Linear Technology/Analog Devices DC9021B Reference Design 11
Linear Technology/Analog Devices DC9021B Reference Design 12
Linear Technology/Analog Devices DC9021B Reference Design 13
Linear Technology/Analog Devices DC9021B Reference Design 14
Linear Technology/Analog Devices DC9021B Reference Design 15
Linear Technology/Analog Devices DC9021B Reference Design 1
Linear Technology/Analog Devices DC9021B Reference Design 1
Linear Technology/Analog Devices DC9021B Reference Design 2
Linear Technology/Analog Devices DC9021B Reference Design 3
Linear Technology/Analog Devices DC9021B Reference Design 4
Linear Technology/Analog Devices DC9021B Reference Design 5
Linear Technology/Analog Devices DC9021B Reference Design 6
Linear Technology/Analog Devices DC9021B Reference Design 7
Linear Technology/Analog Devices DC9021B Reference Design 8
Linear Technology/Analog Devices DC9021B Reference Design 9
Linear Technology/Analog Devices DC9021B Reference Design 10
Linear Technology/Analog Devices DC9021B Reference Design 11
Linear Technology/Analog Devices DC9021B Reference Design 12
Linear Technology/Analog Devices DC9021B Reference Design 13
Linear Technology/Analog Devices DC9021B Reference Design 14
Linear Technology/Analog Devices DC9021B Reference Design 15

Applications:

Wireless Communication >

Wireless Systems

End Products:

IndustrialEnergy ManagementNetworkingRenewable EnergyBuilding AutomationInternet Protocols

ECAD Model:

Description

The Analog Devices DC9021B-B, DC9021B, SmartMesh IP Starter Kit is an ideal tool for evaluating the performance of a SmartMesh network in industrial automation applications. This kit includes two DC9021B-B SmartMesh IP nodes, a DC9021B SmartMesh IP gateway, and a USB-to-serial adapter. The nodes are equipped with a range of sensors, including temperature, humidity, light, and motion, and can be used to monitor and control industrial processes. The gateway provides a secure connection to the SmartMesh network, allowing for remote access and control. The USB-to-serial adapter allows for easy configuration and programming of the nodes. With this kit, users can quickly and easily evaluate the performance of a SmartMesh network in industrial automation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Dust Networks®, SmartMesh IP™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    802.15.4
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC TRANSP LATCH OCT D 20DHVQFN3207BUY
Microchip TechnologyIC, EEPROM SERIAL 1KB, SMD, SOIC8800BUY
Microchip TechnologyMICROCHIP 93AA46B-I/P EEPROM, 1 Kbit, 64 x 16bit, 2 MHz, Serial Microwire, DIP, 8 Pins2183BUY
ON SemiconductorIC LOGIC GATE UHS 2-INP SC70-611452RFQ
ECS Inc.CRYSTAL 12.0000MHZ 20PF SMD6741BUY