web counter

Microchip Technology AC182015-1MICROCHIP AC182015-1 ZENA WIRELESS ADAP, MRF24J40, 2.4GHZ

Microchip Technology AC182015-1 Reference Design 2
Microchip Technology AC182015-1 Reference Design 1
Microchip Technology AC182015-1 Reference Design 2
Microchip Technology AC182015-1 Reference Design 1
Microchip Technology AC182015-1 Reference Design 1
Microchip Technology AC182015-1 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsConsumer ElectronicsWirelessHome AppliancesSystem Monitoring and ControlWireless Sensor

ECAD Model:

Description

The Microchip Technology AC182015-1 ZENA Wireless Adapter is a consumer electronics device that provides a reliable connection to a variety of wireless networks. It features a 2.4-GHz MRF24J40 RF Transceiver, which is capable of transmitting and receiving data at up to 250 kbps. The adapter is designed to be easy to use and is compatible with a wide range of operating systems, including Windows, Mac OS, and Linux. It also supports a variety of wireless protocols, including Wi-Fi, Bluetooth, and ZigBee. The adapter is small and lightweight, making it ideal for use in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    Zena™
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Applications
    General Purpose
  • Voltage - Supply
    5VDC USB
  • Frequency
    2.4GHz
  • Function
    Adapter
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Evaluation Kit
    Yes
  • Modulation or Protocol
    ISM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD5000RFQ
AbraconCrystal 8MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 70Ohm 4-Pin CSMD0RFQ
Microchip TechnologyIC MCU 8BIT 64KB FLASH 28SSOP5BUY
Microchip TechnologyMICROCHIP - MRF24J40MA-I/RM - RF MODULE, TXRX, 250KBPS, PCB ANT6910RFQ
Microchip TechnologyIC REG LINEAR 3.3V 250MA SOT23-329RFQ
Microchip TechnologyIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY
Microchip TechnologyMICROCHIP - 25LC256-I/SN - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell SPI, 10 MHz, SOIC, 8 Pin(s)300RFQ