web counter

Microchip Technology AC182015-3MICROCHIP AC182015-3 WIRELESS ADAP, ZENA, MRF89XA, 915MHZ

Microchip Technology AC182015-3 Reference Design 2
Microchip Technology AC182015-3 Reference Design 1
Microchip Technology AC182015-3 Reference Design 2
Microchip Technology AC182015-3 Reference Design 1
Microchip Technology AC182015-3 Reference Design 1
Microchip Technology AC182015-3 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsConsumer ElectronicsWirelessHome AppliancesSystem Monitoring and ControlWireless Sensor

ECAD Model:

Description

The Microchip Technology AC182015-3 ZENA Wireless Adapter is a consumer electronics device that utilizes the MRF89XA RF Transceiver operating at 915 MHz. This device is designed to provide a reliable and secure wireless connection for a variety of applications. It features a low power consumption, high data rate, and a wide range of operating frequencies. The adapter is also equipped with a variety of features such as encryption, authentication, and error correction. This device is ideal for applications that require a secure and reliable wireless connection.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    Zena™
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Applications
    General Purpose
  • Voltage - Supply
    5VDC USB
  • Frequency
    915MHz
  • Function
    Adapter
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Evaluation Kit
    Yes
  • Modulation or Protocol
    ISM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD5000RFQ
Microchip TechnologyMICROCHIP - MRF89XAM9A-I/RM - RADIO MOD, TXRX, MRF89XA, PCB ANT162RFQ
AbraconCrystal 8MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 70Ohm 4-Pin CSMD0RFQ
Microchip TechnologyIC MCU 8BIT 64KB FLASH 28SSOP5BUY
Microchip TechnologyIC REG LINEAR 3.3V 250MA SOT23-329RFQ
Microchip TechnologyIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY
Microchip TechnologyMICROCHIP - 25LC256-I/SN - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell SPI, 10 MHz, SOIC, 8 Pin(s)300RFQ