web counter

STMicroelectronics STEVAL-SPBT4ATV3Power Management IC Development Tools SPBT2632C1A USB Module Dongle V3.0

STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 3
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 1
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 2
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 3
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 1
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 1
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 2
STMicroelectronics STEVAL-SPBT4ATV3 Reference Design 3

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsData Acquisition SystemMonitoring and TherapySecurityHealth SystemSystem Monitoring and ControlSmart SensorIndustrial ControlUSB DongleDiagnosticsBluetoothMachine Control using DeviceNet

ECAD Model:

Description

The STMicroelectronics STEVAL-SPBT4ATV3 is a USB dongle demonstration board for the Bluetooth Class-1 SPBT2632C1A.AT2 module. It is designed for consumer electronics applications and provides a convenient way to evaluate the features and performance of the module. The board includes a USB connector, a power switch, a reset button, and a status LED. It also includes a Bluetooth antenna and a USB cable for easy connection to a PC. The board is compatible with Windows, Linux, and Android operating systems, and supports Bluetooth Low Energy (BLE) and Bluetooth Classic (BR/EDR) protocols. The board is ideal for applications such as wireless audio, home automation, and remote control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    Module
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Transceiver; Bluetooth® Classic
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.4GHz
  • Interface
    USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R2945RFQ
Silicon LabsUSB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R235RFQ
Silicon LabsSILICON LABS - CP2102N-A02-GQFN24 - Interface Bridges, USB to UART, 3 V, 3.6 V, QFN, 24 Pins, -40 °C300RFQ
Silicon LabsIC Usb to Uart Bridge QFN286170BUY
Silicon LabsFull Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 28-Pin QFN EP0BUY
Microchip TechnologyIC REG LINEAR 1.8V 200MA SOT23-3283RFQ
STMicroelectronicsLDS3985 Series 3.3 V 300 mA Fixed Low Noise LDO BiCMOS Regulator - SOT-23-515000RFQ
Silicon LabsIC Usb to Uart Bridge QFN2410RFQ
Silicon LabsIC Usb to Uart Bridge QFN2040000RFQ
Silicon LabsFull Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 20-Pin QFN EP3BUY