web counter

STMicroelectronics STEVAL-IDB005V1DSTMICROELECTRONICS STEVAL-IDB005V1D Daughter Board BlueNRG-MS, Low Energy Network Processor, 8dBm Tx Power, -88dBm Rx Sensitivity

STMicroelectronics STEVAL-IDB005V1D Reference Design 1
STMicroelectronics STEVAL-IDB005V1D Reference Design 1
STMicroelectronics STEVAL-IDB005V1D Reference Design 1
STMicroelectronics STEVAL-IDB005V1D Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsIndustrial Automation HMIHome AutomationPC PeripheralsMedical AppliancesSecurityRemote ControlWatchesFitness Equipment

ECAD Model:

Description

The STMicroelectronics STEVAL-IDB005V1D is a RF Daughter Board Platform based on the BlueNRG-MS Bluetooth Low Energy Network Processor. It is designed for use in consumer electronics applications and provides a comprehensive set of features for Bluetooth Low Energy connectivity. It includes a 32-bit ARM Cortex-M0 processor, a 2.4 GHz radio transceiver, a power management unit, and a range of peripherals. The board also includes a range of software development tools, including a Bluetooth Low Energy stack, a Bluetooth Low Energy profile library, and a Bluetooth Low Energy application programming interface. The STEVAL-IDB005V1D is an ideal solution for developing Bluetooth Low Energy applications in consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
NDKCRYSTAL 16.0000MHZ 8PF SMD15300RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 16.0000MHZ 8PF SMD3005RFQ