Microchip Technology ATWINC3400-XPROWINC3400-XPRO XPLAINED PRO KIT
The Microchip Technology ATWINC3400-XPRO, ATWINC3400-XPRO, WINC3400 Xplained PRO Evaluation Kit is a comprehensive development platform for automotive and transportation applications. It is designed to enable rapid prototyping and evaluation of the ATWINC3400-MR210PA Wi-Fi module, which is a low-power, high-performance, dual-band 2.4GHz/5GHz IEEE 802.11a/b/g/n/ac Wi-Fi module. The kit includes an ATWINC3400-MR210PA Wi-Fi module, an ATWINC3400-XPRO evaluation board, and a USB cable. The evaluation board features an on-board debugger, an on-board antenna, and a range of peripherals, including an LCD display, a temperature sensor, and a light sensor. The kit also includes a comprehensive suite of software tools, including a Wi-Fi network manager, a Wi-Fi security manager, and a Wi-Fi application manager. The ATWINC3400-XPRO Evaluation Kit is ideal for automotive and transportation applications, such as in-vehicle infotainment systems, vehicle-to-vehicle communication, and vehicle-to-infrastructure communication.
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesXplained Pro
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart 4.x Low Energy (BLE)
- Frequency2.4GHz
- Base Part NumberATWINC3400
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC AUTHENTICATION CHIP 8UDFN | 5000 | RFQ | |
| Microchip Technology | MODULE | 1574 | BUY | |
| Microchip Technology | MODULE | 120 | BUY | |
| Abracon LLC | Standard Clock Oscillators 32.768kHz 1.2-5.5V -40C 85C | 8000 | BUY | |
| Microchip Technology | MICROCHIP - ATWINC3400-MR210CA122 - BLUETOOTH MODULE, V4.0, -90DB | 5 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R | 6 | BUY |


Product
Brand
Articles
Tools