web counter

Microchip Technology ATBTLC1000-XPROSmartConnect BTLC1000 BLE 4.1 Link Controller Xplained Pro Evaluation Kit

Microchip Technology ATBTLC1000-XPRO Reference Design 4
Microchip Technology ATBTLC1000-XPRO Reference Design 1
Microchip Technology ATBTLC1000-XPRO Reference Design 2
Microchip Technology ATBTLC1000-XPRO Reference Design 3
Microchip Technology ATBTLC1000-XPRO Reference Design 4
Microchip Technology ATBTLC1000-XPRO Reference Design 1
Microchip Technology ATBTLC1000-XPRO Reference Design 1
Microchip Technology ATBTLC1000-XPRO Reference Design 2
Microchip Technology ATBTLC1000-XPRO Reference Design 3
Microchip Technology ATBTLC1000-XPRO Reference Design 4

Applications:

Wireless Communication >

Wireless Systems

End Products:

Medical and HealthcareBlood Pressure MonitorHeart RateProximity DetectionThermometer

ECAD Model:

Description

The Microchip Technology ATBTLC1000-XPRO, ATBTLC1000-XPRO, ATBTLC1000 Xplained Pro Evaluation Kit is a comprehensive development platform for Bluetooth Low Energy (BLE) applications. It is based on the ATBTLC1000 Bluetooth BLE Smart SoC, which is designed for medical and healthcare applications. The kit includes a range of features such as a Bluetooth Low Energy stack, a Bluetooth Low Energy controller, a Bluetooth Low Energy host, and a Bluetooth Low Energy radio. It also includes a range of development tools such as an ATBTLC1000-XPRO board, an ATBTLC1000-XPRO debugger, and an ATBTLC1000-XPRO software development kit. The kit is designed to enable developers to quickly and easily develop and test their medical and healthcare applications. It is ideal for applications such as remote patient monitoring, medical device connectivity, and healthcare data collection.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
  • Base Part Number
    ATBTLC1000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC AUTHENTICATION CHIP 8TSSOP10000RFQ
Microchip TechnologyIC AUTHENTICATION CHIP 8SOIC78BUY
Microchip TechnologyIC AUTHENTICATION CHIP 8UDFN5000RFQ
Microchip TechnologyEEPROM Serial-1Wire 4.5K-bit 256 x 16 2.5V/3.3V/5V 3-Pin CONTACT Bulk10000RFQ
Microchip TechnologySHA 256 AUTHENTICATION IC, 4KB - SHA256, 1-WIRE, 8-UDFN, 3K REEL28600BUY
Microchip TechnologySENSOR DIGITAL -55C-125C 8MSOP891BUY
Microchip TechnologyIC AUTHENTICATION CHIP 8SOIC94RFQ
Microchip TechnologyIC AUTHENTICATION CHIP 8UDFN6010RFQ
Microchip TechnologyEEPROM Serial-1Wire 4.5K-bit 256 x 16 2.5V/3.3V/5V 3-Pin CONTACT T/R9942BUY
Microchip TechnologyTemp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC T/R14135BUY