web counter

Microchip Technology RN-4020-PICTAILRN4020 Bluetooth Low Energy PICtail/PICtail Plus Development Kit

Microchip Technology RN-4020-PICTAIL Reference Design 9
Microchip Technology RN-4020-PICTAIL Reference Design 1
Microchip Technology RN-4020-PICTAIL Reference Design 2
Microchip Technology RN-4020-PICTAIL Reference Design 3
Microchip Technology RN-4020-PICTAIL Reference Design 4
Microchip Technology RN-4020-PICTAIL Reference Design 5
Microchip Technology RN-4020-PICTAIL Reference Design 6
Microchip Technology RN-4020-PICTAIL Reference Design 7
Microchip Technology RN-4020-PICTAIL Reference Design 8
Microchip Technology RN-4020-PICTAIL Reference Design 9
Microchip Technology RN-4020-PICTAIL Reference Design 1
Microchip Technology RN-4020-PICTAIL Reference Design 1
Microchip Technology RN-4020-PICTAIL Reference Design 2
Microchip Technology RN-4020-PICTAIL Reference Design 3
Microchip Technology RN-4020-PICTAIL Reference Design 4
Microchip Technology RN-4020-PICTAIL Reference Design 5
Microchip Technology RN-4020-PICTAIL Reference Design 6
Microchip Technology RN-4020-PICTAIL Reference Design 7
Microchip Technology RN-4020-PICTAIL Reference Design 8
Microchip Technology RN-4020-PICTAIL Reference Design 9

Applications:

Wireless Communication >

Wireless Systems

End Products:

LightingMedical and HealthcareHealth SystemHeart RateRetailIndustrial Asset TrackingScalesGlucose MonitorBeaconPOS Register

ECAD Model:

Description

The Microchip Technology RN-4020-PICTAIL is a Bluetooth Low Energy (BLE) development platform that enables developers to quickly and easily create BLE-enabled applications. The platform consists of the RN4020 Bluetooth Low Energy PICtail/PICtail Plus Board, the Lighting Sensor Board, and the RN4020-PICTAIL Plus Board. The RN4020 Bluetooth Low Energy PICtail/PICtail Plus Board is a development board that allows developers to quickly and easily create BLE-enabled applications. It features an RN4020 Bluetooth Low Energy module, a PICtail/PICtail Plus connector, and a USB connector. The Lighting Sensor Board is an add-on board that allows developers to quickly and easily add lighting sensing capabilities to their applications. It features a light sensor, a PICtail/PICtail Plus connector, and a USB connector. The RN4020-PICTAIL Plus Board is an add-on board that allows developers to quickly and easily add additional features to their applications. It features an RN4020 Bluetooth Low Energy module, a PICtail/PICtail Plus connector, and a USB connector.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    PICtail™ Plus
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -30°C
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    3.6V
  • Interface
    UART, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-36229RFQ