Microchip Technology AC164149PICTAIL/PICTAIL PLUS DAUGHTR BRD
Description
The Microchip Technology AC164149-AC164149, AC164149, MRF24WG0MA Wi-Fi G PICtail/PICtail Plus Daughter Board is a consumer electronics device designed to provide a wireless connection to a variety of devices. It is a daughter board that is compatible with the PICtail and PICtail Plus development boards. It is equipped with the MRF24WG0MA Wi-Fi G module, which is a low-power, low-cost, and highly integrated Wi-Fi solution. It supports IEEE 802.11b/g/n standards and is capable of providing up to 54 Mbps data rate. It also features an integrated power amplifier, low-noise amplifier, and power management unit. The board is ideal for applications such as home automation, remote monitoring, and wireless audio streaming.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Package / CaseModule
- SeriesPICtail™
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
- Frequency2.4GHz
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | AC to DC Switching Converter Flyback 13.2V 62kHz to 71kHz 8-Pin SO | 12236 | BUY | |
| NXP USA Inc. | IC CTLR SMPS SW MODE 8SOIC | 2000 | RFQ |


Product
Brand
Articles
Tools