web counter

STMicroelectronics STEVAL-IDB006V1STMICROELECTRONICS STEVAL-IDB006V1 EVAL BRD, BLUENRG-MS BLUETOOTH SMART USB

STMicroelectronics STEVAL-IDB006V1 Reference Design 1
STMicroelectronics STEVAL-IDB006V1 Reference Design 1
STMicroelectronics STEVAL-IDB006V1 Reference Design 1
STMicroelectronics STEVAL-IDB006V1 Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsIndustrial Automation HMIHome AutomationPC PeripheralsMedical AppliancesSecurityRemote ControlWatchesFitness Equipment

ECAD Model:

Description

The STMicroelectronics STEVAL-IDB006V1 is an evaluation board that uses the BlueNRG-MS based Bluetooth Smart USB to enable consumer electronics applications. It is designed to provide a comprehensive platform for the development of Bluetooth Smart applications. The board includes a STM32L152RE microcontroller, a BlueNRG-MS Bluetooth Smart module, a USB connector, and a variety of other components. It also includes a graphical user interface (GUI) for easy configuration and programming. The board is ideal for prototyping and testing Bluetooth Smart applications, and can be used to develop a wide range of consumer electronics products.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
ITTSwitch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R0RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
STMicroelectronicsEEPROM Serial-SPI 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R10000RFQ
STMicroelectronicsIC REG LINEAR 3.3V 300MA 6DFN8810RFQ
NDK America, Inc.CRYSTAL 16.0000MHZ 8PF SMD3005RFQ