web counter

STMicroelectronics STEVAL-IDB005V1EVAL BOARD BT BLUENRG-MS

STMicroelectronics STEVAL-IDB005V1 Reference Design 1
STMicroelectronics STEVAL-IDB005V1 Reference Design 1
STMicroelectronics STEVAL-IDB005V1 Reference Design 1
STMicroelectronics STEVAL-IDB005V1 Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsIndustrial Automation HMIHome AutomationPC PeripheralsMedical AppliancesSecurityRemote ControlWatchesFitness Equipment

ECAD Model:

Description

It is a complete development platform for designing, prototyping, and testing applications with the Cyclone III FPGA. The board includes a Cyclone III FPGA, a 32-bit ARM Cortex-M3 processor, and a variety of peripherals. It also includes a USB-JTAG programming interface, a USB-UART bridge, and a USB-to-serial port. The board is designed to be used with the Intel Quartus Prime software suite, which provides a comprehensive set of tools for designing, debugging, and programming the FPGA. The board also includes a variety of expansion connectors, allowing users to easily add additional peripherals and expand the capabilities of the board. The board is ideal for a wide range of applications, including embedded systems, industrial automation, and medical devices.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
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
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
NDKCRYSTAL 16.0000MHZ 8PF SMD15300RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
STMicroelectronicsIC REG LIN POS ADJ 500MA 6DFN21000RFQ
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ
NDK America, Inc.CRYSTAL 16.0000MHZ 8PF SMD3005RFQ
STMicroelectronicsSENSOR TEMPERATURE I2C/SMBUS 8SO7500RFQ