web counter

Analog Devices Inc. EVAL-AD5933EBZBOARD EVALUATION FOR AD5933

Analog Devices Inc. EVAL-AD5933EBZ Reference Design 5
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 3
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 4
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 5
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 3
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 4
Analog Devices Inc. EVAL-AD5933EBZ Reference Design 5

Applications:

Wireless Communication >

Wireless Systems

End Products:

AutomotiveMedical and HealthcareAutomotive Sensor

ECAD Model:

Description

The Analog Devices EVAL-AD5933EBZ is an evaluation board designed to evaluate the AD5933, a 1-MSPS, 12-bit impedance converter network analyzer. This board is ideal for automotive and transportation applications, as it is capable of measuring impedance over a wide frequency range with high accuracy. It features a wide range of features, including a low-noise, low-power design, a wide dynamic range, and a high-speed serial interface. The board also includes a variety of software tools to help users quickly and easily evaluate the performance of the AD5933.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    AD5933
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial
  • Utilized IC / Part
    AD5933
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    12-Bit DAC, 24-Bit Tuning Word Width
  • Embedded
    No
  • Secondary Attributes
    16MHz, Graphical User Interface, 2.7V ~ 5.5V
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG CTRLR BUCK 24QSOP1091RFQ