web counter

Microchip Technology RN-131-PICTAILWiFi / 802.11 Development Tools RN-131 PICtail

Microchip Technology RN-131-PICTAIL Reference Design 6
Microchip Technology RN-131-PICTAIL Reference Design 1
Microchip Technology RN-131-PICTAIL Reference Design 2
Microchip Technology RN-131-PICTAIL Reference Design 3
Microchip Technology RN-131-PICTAIL Reference Design 4
Microchip Technology RN-131-PICTAIL Reference Design 5
Microchip Technology RN-131-PICTAIL Reference Design 6
Microchip Technology RN-131-PICTAIL Reference Design 1
Microchip Technology RN-131-PICTAIL Reference Design 1
Microchip Technology RN-131-PICTAIL Reference Design 2
Microchip Technology RN-131-PICTAIL Reference Design 3
Microchip Technology RN-131-PICTAIL Reference Design 4
Microchip Technology RN-131-PICTAIL Reference Design 5
Microchip Technology RN-131-PICTAIL Reference Design 6

Applications:

Wireless Communication >

Wireless Systems

End Products:

Medical and HealthcareMedical and HealthcareTelemetryWirelessSystem Monitoring and ControlWireless Sensor

ECAD Model:

Description

The Microchip Technology RN-131-PICTAIL, PICtail Development Board is a powerful and versatile tool for developing medical and healthcare solutions. It is based on the RN-131 WiFi module, which provides a secure, low-power, and reliable wireless connection for medical and healthcare applications. The board features a wide range of peripherals, including an LCD display, temperature sensor, accelerometer, and a variety of other sensors. It also includes a PICtail connector, which allows for easy connection to a variety of Microchip microcontrollers. The board is designed to be used with the Microchip MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration and programming. With its wide range of features and capabilities, the RN-131-PICTAIL, PICtail Development Board is an ideal solution for developing medical and healthcare solutions.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    PICtail™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
  • Frequency
    2.4GHz
  • Interface
    SPI, UART
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsMCU 8-bit C8051F320 8051 CISC 16KB Flash 3.3V 32-Pin LQFP0RFQ
Silicon Labs8-bit Microcontrollers - MCU 16KB 10ADC USB 32Pin Tape and Reel0BUY