web counter

Microchip Technology RN-42-EKBluetooth / 802.15.1 Development Tools Class2 BT Eval Kit For RN-42

Microchip Technology RN-42-EK Reference Design 2
Microchip Technology RN-42-EK Reference Design 1
Microchip Technology RN-42-EK Reference Design 2
Microchip Technology RN-42-EK Reference Design 1
Microchip Technology RN-42-EK Reference Design 1
Microchip Technology RN-42-EK Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsBarcode ScannerPortable Medical DevicesSystem Monitoring and ControlIndustrial ControlIndustrial Asset Tracking

ECAD Model:

Description

The Microchip Technology RN-42-EK Evaluation Kit is a comprehensive development platform for Bluetooth-enabled consumer electronics. It is based on the RN-42 Bluetooth module, which is a fully-certified, Class 2 Bluetooth module that supports multiple profiles and data rates. The kit includes a USB-to-UART bridge, a Bluetooth antenna, and a variety of other components to help developers quickly and easily create Bluetooth-enabled consumer electronics. The kit also includes a comprehensive set of software tools, including a Bluetooth stack, a Bluetooth profile library, and a Bluetooth application programming interface (API). With the RN-42-EK Evaluation Kit, developers can quickly and easily create Bluetooth-enabled consumer electronics that are compatible with a wide range of Bluetooth-enabled devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Classic
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    6V
  • Interface
    UART, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-36229RFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-31BUY