web counter

Microchip M2S150-ADV-DEV-KIT-ESSmartFusion2 System-On-Chip (SoC) FPGA Development Kit

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Communications and TelecomUSB ApplicationsIndustrial Automation HMIMotor ControlSecurity SystemEmbedded SystemI/O SuppliesMicroprocessor Control SystemPower Management

ECAD Model:

Description

This kit includes a M2S150TS-1FCG1152 150K LE device, a SmartFusion2 Evaluation Board, a USB-JTAG/UART Programmer/Debugger, a USB cable, a power supply, and a Quick Start Guide. The kit provides a complete development platform for designing and debugging applications with the M2S150TS-1FCG1152 150K LE device. It includes a comprehensive set of peripherals, including Ethernet, CAN, USB, UART, SPI, I2C, and GPIO. The kit also includes a comprehensive set of software tools, including the Libero SoC Design Suite, the SoftConsole IDE, and the IAR Embedded Workbench. The kit is ideal for applications such as industrial automation, medical, automotive, and communications.