web counter

Microchip MIC2875-5.0YMT EVMIC2875-5.0YMT Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioStereo Audio System

ECAD Model:

Description

The Microchip Technology MIC2875-5.0YMT EV Evaluation Board is designed to evaluate the MIC2875-5.0V Fixed Output, 4.8A ISW, Synchronous Boost Regulator with Bi-Directional Load Disconnect, Audio/Video/Telecom Isolation. This evaluation board is a complete solution for evaluating the MIC2875-5.0V regulator, featuring a wide input voltage range of 4.5V to 28V, adjustable output voltage from 5V to 28V, and a maximum output current of 4.8A. The board also features a bi-directional load disconnect, allowing the load to be disconnected from the input voltage source for improved efficiency. The board also includes an audio/video/telecom isolation circuit, providing up to 1500V of isolation between the input and output. The board also includes a USB port for programming and monitoring the regulator. The board is designed to be used with the MIC2875-5.0V regulator, and is a great tool for evaluating the performance of the regulator.