web counter

Maxim Integrated MAX38902EEVKIT#LDO LINEAR REGULATOR EV KIT

Maxim Integrated MAX38902EEVKIT# Reference Design 2
Maxim Integrated MAX38902EEVKIT# Reference Design 1
Maxim Integrated MAX38902EEVKIT# Reference Design 2
Maxim Integrated MAX38902EEVKIT# Reference Design 1
Maxim Integrated MAX38902EEVKIT# Reference Design 1
Maxim Integrated MAX38902EEVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomStereo Audio SystemData Acquisition SystemCommunications System

ECAD Model:

Description

The MAX38902EEVKIT-EEVKIT# is an evaluation kit for the MAX38902E 500mA LDO Linear Regulator, Communications and Telecom. This kit includes a MAX38902E 500mA LDO Linear Regulator, a MAX38902E evaluation board, and a USB cable. The MAX38902E is a low-dropout (LDO) linear regulator that provides up to 500mA of output current with a low quiescent current of only 1.2mA. It features a wide input voltage range of 2.7V to 5.5V and an adjustable output voltage range of 0.8V to 5.0V. The MAX38902E also features a low dropout voltage of only 200mV at 500mA, making it ideal for powering low-power applications. The evaluation board includes a USB connector for easy connection to a PC, and the USB cable allows for easy connection to the evaluation board. The MAX38902EEVKIT-EEVKIT# is an ideal solution for evaluating the performance of the MAX38902E 500mA LDO Linear Regulator.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX38902
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining