web counter

Linear Technology/Analog Devices DC526AEVAL BOARD BOOST REG LT1310

Linear Technology/Analog Devices DC526A Reference Design 3
Linear Technology/Analog Devices DC526A Reference Design 1
Linear Technology/Analog Devices DC526A Reference Design 2
Linear Technology/Analog Devices DC526A Reference Design 3
Linear Technology/Analog Devices DC526A Reference Design 1
Linear Technology/Analog Devices DC526A Reference Design 1
Linear Technology/Analog Devices DC526A Reference Design 2
Linear Technology/Analog Devices DC526A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemUltrasound ImagingMilitary and Avionics ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC526A-A, LT1310EMSE Demo Board, Boost DC/DC Converter w/ Phase-Locked Loop is a versatile and powerful tool for instrumentation and measurement. It is designed to convert a 5 to 12V input voltage to a 12V output voltage at 0.4A. The board features a phase-locked loop (PLL) for improved efficiency and accuracy, and is capable of providing a wide range of output voltages and currents. It is ideal for use in a variety of applications, including instrumentation, measurement, and power supply testing. The board is also equipped with a variety of safety features, including over-voltage and over-current protection, as well as thermal protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1317
  • Voltage - Output
    12V
  • Utilized IC / Part
    LT1310
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R0RFQ
Analog Devices, Inc.8200RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.173BUY
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ