web counter

Analog Devices DC373A-BLT1725IGN / 48Vin to 3.3V/3A, 10W Module, Isolated Flyback, 1x2 Footprint

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementTelecom Power SupplyTelecom DC to DC ConverterInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC373A-B LT1725IGN Demo Board is a 48Vin to 3.3V/3A, 10W Module, Isolated Flyback, 1x2 Footprint, Instrumentation and Measurement solution. It is designed to provide a reliable, efficient, and cost-effective power solution for a wide range of applications. The board features a high-efficiency, low-noise, isolated flyback topology with a wide input voltage range of 48Vin. It also features a high-efficiency, low-noise, isolated flyback topology with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-dropout linear regulator with a wide input voltage range of 48Vin. The board also includes a high-performance, low-noise, low-drop