web counter

Linear Technology/Analog Devices DC1897BBOARD EVAL FOR LTC3605A

Linear Technology/Analog Devices DC1897B Reference Design 2
Linear Technology/Analog Devices DC1897B Reference Design 1
Linear Technology/Analog Devices DC1897B Reference Design 2
Linear Technology/Analog Devices DC1897B Reference Design 1
Linear Technology/Analog Devices DC1897B Reference Design 1
Linear Technology/Analog Devices DC1897B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerElectrocardiograph Battery PoweredInstrumentation and MeasurementPower Supplies

ECAD Model:

Description

The Analog Devices DC1897B-B Demonstration Board is a versatile platform for evaluating the performance of the LTC3605A 20V, 5A Monolithic Synchronous Step-Down Regulator. This board is designed to provide a comprehensive evaluation of the regulator's features, including its high efficiency, low noise operation, and wide input voltage range. The board also includes a variety of communications and telecom features, such as a USB interface, RS-232 port, and Ethernet port. The board is ideal for applications in communications and telecom, as well as other applications requiring high efficiency and low noise operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3605
  • Voltage - Output
    2.5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3605A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining