web counter

Analog Devices Inc. ADP1715-EVALZBOARD EVALUATION FOR ADP1715

Analog Devices Inc. ADP1715-EVALZ Reference Design 1
Analog Devices Inc. ADP1715-EVALZ Reference Design 1
Analog Devices Inc. ADP1715-EVALZ Reference Design 1
Analog Devices Inc. ADP1715-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemNotebookTelecom Power SupplyProcessor Power ManagementDDR MemoryLaptopWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1715-EVALZ Evaluation Board is designed to demonstrate the functionality of the ADP1715 linear regulator. This board is ideal for instrumentation and measurement applications, as it provides a wide range of features and capabilities. It includes a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 1.5A. The board also features a low quiescent current of only 10µA, and a high power efficiency of up to 95%. Additionally, the board includes a wide range of protection features, such as over-temperature, over-current, and short-circuit protection. The ADP1715-EVALZ Evaluation Board is a great tool for evaluating the performance of the ADP1715 linear regulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    8
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1715
  • Max Output Current
    500mA
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    650μA
  • Nominal Supply Current
    650μA
  • Max Supply Current
    650μA
  • Max Output Voltage
    5V
  • Voltage - Output
    2.4V
  • Min Input Voltage
    2.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1715
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    67dB
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER RGLTR DIM 8MSOP100BUY