web counter

Analog Devices Inc. ADP1752-1.5-EVALZEVALUATION BOARD FOR THE ADP1752/ADP1753

Analog Devices Inc. ADP1752-1.5-EVALZ Reference Design 1
Analog Devices Inc. ADP1752-1.5-EVALZ Reference Design 1
Analog Devices Inc. ADP1752-1.5-EVALZ Reference Design 1
Analog Devices Inc. ADP1752-1.5-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemTelecom Power SupplyProcessor Power ManagementServersDDR MemoryWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1752-1.5-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1752 linear regulator. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the ADP1752. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 1.5V, and a maximum output current of 1.5A. The board also includes a power-good indicator, thermal shutdown protection, and a power-on reset circuit. The board is designed to be used with the ADP1752 linear regulator, and is a great tool for evaluating the performance of the regulator in various applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1752
  • Max Output Current
    800mA
  • Operating Supply Voltage
    3.6V
  • Operating Supply Current
    1.4mA
  • Nominal Supply Current
    1.4mA
  • Max Supply Current
    1.4mA
  • Voltage - Output
    1.5V
  • Min Input Voltage
    1.6V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    ADP1752-1.5
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    65dB
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC THERMO COOLER DRIVER 36LFCSP36RFQ